DigiKey Analog to Digital Converters (ADC) 505-AD7192BRUZ-REELCT-ND

Description
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 24-TSSOP
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7192BRUZ-REELCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7192BRUZ-REELCT-ND
Analog to Digital Converters (ADC) 505-AD7192BRUZ-REELCT-ND
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 24-TSSOP

24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 24-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7192BRUZ-REELCT-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4020BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 1127-1278-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 64-VFQFN Exposed Pad
Pins 64
View Details
Analog to Digital Converters (ADC) - 175-MAX14002AAP+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1193ETI+TDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 28-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details