DigiKey Analog to Digital Converters (ADC) 505-AD7172-4BCPZ-RL7TR-ND

Description
24 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 32-LFCSP-VQ (5x5)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 32-LFCSP-VQ (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7172-4BCPZ-RL7TR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7172-4BCPZ-RL7TR-ND
Analog to Digital Converters (ADC) 505-AD7172-4BCPZ-RL7TR-ND
24 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 32-LFCSP-VQ (5x5)

24 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 32-LFCSP-VQ (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7172-4BCPZ-RL7TR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
Pins 32
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11137ATI+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4022BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX1286ETA+TDKR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 8-WDFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11607EUA+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details