DigiKey Analog to Digital Converters (ADC) 505-AD7124-4BRUZ-RLCT-ND

Description
24 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 24-TSSOP
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7124-4BRUZ-RLCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7124-4BRUZ-RLCT-ND
Analog to Digital Converters (ADC) 505-AD7124-4BRUZ-RLCT-ND
24 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 24-TSSOP

24 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 24-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7124-4BRUZ-RLCT-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
Resolution 24 bits
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1110EAP+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4195-4BCPZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 505-AD4088BBCZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4087BBCZ-RLTR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details