24 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 24-TSSOP
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-AD7124-4BRUZ-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |
| Package Type | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" |
| Packing Method | Tube |
| Resolution | 24 bits |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |