Series Voltage Reference IC Fixed ±10V V ±0.04% 10mA 16-SOIC
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 505-AD688ARWZ-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" |
| TC | 8 ppm/C |
| IQ | 12 mA |