12 Bit Digital to Analog Converter 1 28-LCC (11.43x11.43)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-AD667SE-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel |
| Package Type | 28-LCC |
| Packing Method | Tube |
| Pins | 28 |
| Resolution | 12 bits |