14 Bit Digital to Analog Converter 6 49-WLCSP (4.04x4.04)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-AD5770RBCBZ-RL7DKR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI; Serial, SPI |
| Package Type | 49-WFBGA, WLCSP |
| Packing Method | Digi-Reel® |
| Pins | 49 |
| Resolution | 14 bits |