16 Bit Digital to Analog Converter 1 16-LFCSP (3x3)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-AD5761RACPZ-RL7TR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |
| Package Type | 16-WFQFN Exposed Pad, CSP |
| Packing Method | Tape Reel |
| Pins | 16 |
| Resolution | 16 bits |