16 Bit Digital to Analog Converter 1 24-LFCSP-VQ (4x5)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-AD5760ACPZ-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI |
| Package Type | 24-VFQFN Exposed Pad, CSP |
| Packing Method | Tray |
| Pins | 24 |
| Resolution | 16 bits |