DigiKey Digital to Analog Converters (DAC) 505-AD5725BRSZ-REELCT-ND

Description
12 Bit Digital to Analog Converter 4 28-SSOP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 4 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 505-AD5725BRSZ-REELCT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
505-AD5725BRSZ-REELCT-ND
Digital to Analog Converters (DAC) 505-AD5725BRSZ-REELCT-ND
12 Bit Digital to Analog Converter 4 28-SSOP

12 Bit Digital to Analog Converter 4 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 505-AD5725BRSZ-REELCT-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
Packing Method Cut Tape (CT)
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5156BCEE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX5811MEUT+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOT-23-6
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5320BRMZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5412ACPZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details