16 Bit Digital to Analog Converter 1 10-MSOP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-AD5683RARMZ-RL7TR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" |
| Packing Method | Tape Reel |
| Resolution | 16 bits |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |