16 Bit Digital to Analog Converter 16 28-LFCSP (4x4)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-AD5679RBCPZ-1-RL7TR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI |
| Package Type | 28-VFQFN Exposed Pad, CSP |
| Packing Method | Tape Reel |
| Pins | 28 |
| Resolution | 16 bits |