DigiKey Digital to Analog Converters (DAC) 505-AD5676ARUZ-ND

Description
16 Bit Digital to Analog Converter 8 20-TSSOP
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 8 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 505-AD5676ARUZ-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
505-AD5676ARUZ-ND
Digital to Analog Converters (DAC) 505-AD5676ARUZ-ND
16 Bit Digital to Analog Converter 8 20-TSSOP

16 Bit Digital to Analog Converter 8 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 505-AD5676ARUZ-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5705BAUB+TCT-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX5139GTE+TDKR-ND - DigiKey
Specs
Interface Type SPI
Package Type 16-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5449YRUZ-REELCT-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX5480BEEE+TTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details