16 Bit Digital to Analog Converter 8 16-WLCSP (2.61x2.61)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-AD5668BCBZ-1-RL7CT-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI |
| Package Type | 16-UFBGA, WLCSP |
| Packing Method | Cut Tape (CT) |
| Pins | 16 |
| Resolution | 16 bits |