16 Bit Digital to Analog Converter 4 12-WLCSP (1.67x2.25)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-AD5664RBCBZ-3-RL7CT-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI |
| Package Type | 12-UFBGA, WLCSP |
| Packing Method | Cut Tape (CT) |
| Pins | 12 |
| Resolution | 16 bits |