10 Bit Digital to Analog Converter 1 16-CDIP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-AD561JD-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel |
| Package Type | CDIP; "16-CDIP (0.300"", 7.62mm)" |
| Packing Method | Tube |
| Resolution | 10 bits |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) |