DigiKey Digital to Analog Converters (DAC) 505-AD5541ARZ-ND

Description
16 Bit Digital to Analog Converter 1 8-SOIC
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 1 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 505-AD5541ARZ-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
505-AD5541ARZ-ND
Digital to Analog Converters (DAC) 505-AD5541ARZ-ND
16 Bit Digital to Analog Converter 1 8-SOIC

16 Bit Digital to Analog Converter 1 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 505-AD5541ARZ-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5450YUJZ-REEL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-5962-8770201RX-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX5382NEUK+TCT-ND - DigiKey
Specs
Interface Type Serial; I2C
Package Type SC-74A, SOT-753
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX550ACUA+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details