14 Bit Digital to Analog Converter 32 74-CSPBGA (12x12)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-AD5532ABCZ-2-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; SPI |
| Package Type | 74-LBGA, CSPBGA |
| Packing Method | Tray |
| Pins | 74 |
| Resolution | 14 bits |