16CH 16BIT BIPOLAR VOLTAGE OUT D
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-AD5529RBCBZ16-RL7TR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI; Microwire |
| Package Type | 60-UFBGA, WLCSP |
| Packing Method | Tape Reel |
| Pins | 60 |
| Resolution | 16 bits |