Digital Potentiometer 20k Ohm 1 Circuit 1024 Taps I²C Interface 10-LFCSP-WD (3x3)
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 505-AD5272BCPZ-20-RL7TR-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 10-VFDFN Exposed Pad, CSP |
| Potentiometer Type | Rheostat |
| Resistance Taper | Linear |
| Resistance Range | 20000 ohms |