Digital Potentiometer 100k Ohm 1 Circuit 1024 Taps SPI Interface 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 505-AD5231BRUZ100-RL7CT-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "16-TSSOP |
| Resistance Taper | Linear |
| Resistance Range | 100000 ohms |
| Tolerance | -40 to 20 +/- % |