Digital Potentiometer 100k Ohm 1 Circuit 64 Taps I²C Interface SOT-23-8
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 505-AD5171BRJZ100-R2CT-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOT-23-8 |
| Resistance Taper | Linear |
| Resistance Range | 100000 ohms |
| Tolerance | 30 +/- % |