Digital Potentiometer 10k Ohm 2 Circuit 128 Taps SPI Interface 16-LFCSP (3x3)
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 505-AD5122BCPZ10-RL7CT-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 16-WFQFN Exposed Pad, CSP |
| Resistance Taper | Linear |
| Resistance Range | 10000 ohms |
| Tolerance | 8 +/- % |