Series Voltage Reference IC Fixed 10V V ±0.3% 10mA TO-5-3
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 505-5962-8688203XA-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | Other; TO-205AA, TO-5-3 Metal Can |
| TC | 10 ppm/C |
| IQ | 1 mA |