Series Voltage Reference IC Fixed 2.5V V ±1% 10mA TO-52-3
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 505-5962-8686101XA-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | Other; TO-206AC, TO-52-3 Metal Can |
| TC | 55 ppm/C |
| IQ | 1.5 mA |