DigiKey Oscillators 4606-TX0605BA5332DKR-ND

Description
12/1.5/3.2X2.5
Request a Quote Datasheet
Description
12/1.5/3.2X2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4606-TX0605BA5332DKR-ND - DigiKey
Thief River Falls, MN, United States
12/1.5/3.2X2.5

12/1.5/3.2X2.5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 4606-TX0605BA5332DKR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 2.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

VCOs (Voltage Controlled Oscillators) - 175-MAX2623EUA+TTR-ND - DigiKey
Specs
Package / Form Factor "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Frequency 885 to 950 MHz
Output Power -6 to 0.0 dBm
View Details
VCOs (Voltage Controlled Oscillators) - 1127-1441-6-ND - DigiKey
Specs
Package / Form Factor 32-VFQFN Exposed Pad
Features / Standards Lead-Free
Frequency 4800 to 10800 MHz
View Details
VCOs (Voltage Controlled Oscillators) - 1127-1441-1-ND - DigiKey
Specs
Package / Form Factor 32-VFQFN Exposed Pad
Features / Standards Lead-Free
Frequency 4800 to 10800 MHz
View Details
VCOs (Voltage Controlled Oscillators) - 1127-2868-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 32-VFQFN Exposed Pad, CSP
Features / Standards Lead-Free
Frequency 4225 to 9300 MHz
View Details