DigiKey Oscillators 4606-TW0459BTR-ND

Description
32.768K/25/15/1.8/2. 5X2.0
Request a Quote Datasheet
Description
32.768K/25/15/1.8/2. 5X2.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4606-TW0459BTR-ND - DigiKey
Thief River Falls, MN, United States
32.768K/25/15/1.8/2. 5X2.0

32.768K/25/15/1.8/2.5X2.0

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 4606-TW0459BTR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

VCOs (Voltage Controlled Oscillators) - 175-MAX2623EUA+TDKR-ND - DigiKey
Specs
Package / Form Factor "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Frequency 885 to 950 MHz
Output Power -6 to 0.0 dBm
View Details
VCOs (Voltage Controlled Oscillators) - 1127-1440-6-ND - DigiKey
Specs
Package / Form Factor 32-VFQFN Exposed Pad
Features / Standards Lead-Free
Frequency 4525 to 10150 MHz
View Details
VCOs (Voltage Controlled Oscillators) - 1127-3481-6-ND - DigiKey
Specs
Package / Form Factor 32-VFQFN Exposed Pad
Features / Standards Lead-Free
Frequency 4750 to 10800 MHz
View Details
VCOs (Voltage Controlled Oscillators) - 175-MAX2623EUA+TCT-ND - DigiKey
Specs
Package / Form Factor "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Frequency 885 to 950 MHz
Output Power -6 to 0.0 dBm
View Details