1.621GHz Iridium™ Dome RF Antenna 1.616GHz ~ 1.626GHz 4.25dBic TNC Female Panel Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 33-3600-01-01-ND |
| Product Name | RF Antennas |
| Applications | GPS; Iridium™ |
| Primary Frequency Range | 1621.0 MHz |
| Gain | 4.25 dB |