1.59GHz GLONASS, GPS Dome RF Antenna 1.575GHz ~ 1.606GHz 40dB TNC Female Pole Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 33-3372-01-01-0000-ND |
| Product Name | RF Antennas |
| Applications | GPS; GLONASS, GPS |
| Primary Frequency Range | 1590.0 MHz |
| Gain | 40 dB |