1.56GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.51GHz ~ 1.61GHz 4.25dBic Connector Magnetic
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 33-2920-00-5000-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GPS |
| Primary Frequency Range | 1560.0 MHz |
| Gain | 32 dB |
| VSWR | 1.8 :1 |