1.5925GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.559GHz ~ 1.626GHz 4.5dBic Magnetic
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 33-2643P-07-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GPS |
| Primary Frequency Range | 1592.5 MHz |
| Gain | 4.5 dB |