1.57GHz Beidou, Galileo, GLONASS, GPS Ceramic Patch RF Antenna 1.5GHz ~ 1.64GHz 4.5dBic Adhesive
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 33-1722-09-0060-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GPS |
| Primary Frequency Range | 1570.0 MHz |
| Gain | 4.5 dB |