1.6GHz Iridium™ Ceramic Patch RF Antenna 1.616GHz ~ 1.626GHz 4.5dBic MMCX Male Surface Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 33-1600-09-0180-ND |
| Product Name | RF Antennas |
| Applications | GPS; Iridium™ |
| Primary Frequency Range | 1600.0 MHz |
| Gain | 4.5 dB |