1.62GHz Iridium™ Ceramic Patch RF Antenna 1.605GHz ~ 1.635GHz 4.5dBic Adhesive, Magnetic
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 33-1600-09-0150-ND |
| Product Name | RF Antennas |
| Applications | GPS; Iridium™ |
| Primary Frequency Range | 1620.0 MHz |
| Gain | 4.5 dB |