1.59GHz GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.606GHz 4.5dBic Adhesive
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 33-1421-03-0040-ND |
| Product Name | RF Antennas |
| Applications | GPS; GLONASS, GPS |
| Primary Frequency Range | 1590.0 MHz |
| Gain | 4.5 dB |