1.575GHz GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz 4dBic SMA Male Adhesive, Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 33-1012-10-0290-ND |
| Product Name | RF Antennas |
| Applications | GPS; GPS |
| Primary Frequency Range | 1575.0 MHz |
| Gain | 4 dB |
| VSWR | 1.5 :1 |