DigiKey RF Amplifiers 32-0125B-01-ND

Description
RF Amplifier IC GPS/GNSS 1GHz ~ 2GHz TNC
Request a Quote Datasheet
Description
RF Amplifier IC GPS/GNSS 1GHz ~ 2GHz TNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 32-0125B-01-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
32-0125B-01-ND
RF Amplifiers 32-0125B-01-ND
RF Amplifier IC GPS/GNSS 1GHz ~ 2GHz TNC

RF Amplifier IC GPS/GNSS 1GHz ~ 2GHz TNC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 32-0125B-01-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1000 to 2000 MHz
Minimum Gain 28 dB
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1782-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 15000 MHz
View Details
RF Amplifiers - 1127-3115-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 1200 to 2200 MHz
View Details
RF Amplifiers - 1127-2804-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 5500 to 8500 MHz
View Details
RF Amplifiers - 1127-3482-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 14000 to 27000 MHz
View Details