Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Hydrodynamic 19.8 CFM (0.554m³/min) 3 Position Rectangular Connector
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 3196-FN-SX07-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 19.8 SCFM (33.65 m³/hr) |
| Maximum Static Pressure | 0.1020 in H2O (0.1906 Torr) |
| Maximum Sound Level | 21.8 dbA |
| Nominal Voltage | 12 volts |