Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Hydrodynamic 12.9 CFM (0.361m³/min) 3 Position Rectangular Connector
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 3196-FN-SX05-40-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 12.9 SCFM (21.93 m³/hr) |
| Maximum Static Pressure | 0.1100 in H2O (0.2055 Torr) |
| Maximum Sound Level | 23 dbA |
| Nominal Voltage | 12 volts |