Fan Tubeaxial 12VDC Square/Rounded - 120mm L x 120mm H Hydrodynamic 80.7 CFM (2.26m³/min) 4 Position Rectangular Connector
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 3196-FN-PX14P-15-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 80.7 SCFM (137 m³/hr) |
| Maximum Static Pressure | 0.0730 in H2O (0.1364 Torr) |
| Maximum Sound Level | 27.8 dbA |
| Nominal Voltage | 12 volts |