SILENT 12 PWM - BLACK
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 3196-FN-PX12-16-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 64.5 SCFM (110 m³/hr) |
| Maximum Static Pressure | 0.0630 in H2O (0.1177 Torr) |
| Maximum Sound Level | 25.5 dbA |
| Nominal Voltage | 12 volts |