SILENT 8 PWM - BLACK
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 3196-FN-PX08-21-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 20.7 SCFM (35.18 m³/hr) |
| Maximum Static Pressure | 0.0410 in H2O (0.0766 Torr) |
| Maximum Sound Level | 18.9 dbA |
| Nominal Voltage | 12 volts |