AC/DC External Adapter Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 2648-SC0623-ND |
| Product Name | AC DC Desktop, Wall Power Adapters |
| Type | 1 |
| Form Factor | Wall Mount |
| Operating Temperature | 0 to 40 C (32 to 104 F) |
| AC Output Voltage | 5.1 volts |