2.45GHz, 5.45GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.8GHz 2dBi SMA Female Screw
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 2648-SC0480-ND |
| Product Name | RF Antennas |
| Applications | RF Antennas |
| Primary Frequency Range | 2450.0 to 5450.0 MHz |
| Gain | 2 dB |
| VSWR | 2 :1 |