Amplifier IC 36-WLP (2.42x2.61)
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 175-MAX98390CEWX+TTR-ND |
| Product Name | Audio Amplifiers |
| Supply Voltage (VS) | 1.71 to 1.89 volts |
| Output Power | 6.2 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |