14V CLASS-D AMPLIFIER WITH ULTRA
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 175-MAX98366AEWC+TTR-ND |
| Product Name | Audio Amplifiers |
| Supply Voltage (VS) | 3 to 15 volts |
| Output Power | 15 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |