Amplifier IC 2-Channel (Stereo) Class D 16-WLP
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 175-MAX98303EWE+TTR-ND |
| Product Name | Audio Amplifiers |
| Features | Thermal Shutdown Protection |
| Supply Voltage (VS) | 2.6 to 5.5 volts |
| Output Power | 3.1 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |