IC AUDIO AMP D 36-TQFN
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 175-MAX9742ETX+TCT-ND |
| Product Name | Audio Amplifiers |
| Features | Thermal Shutdown Protection |
| Supply Voltage (VS) | 20 to 40 volts |
| Output Power | 20.5 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |