IC REG BUCK BOOST ADJ 3A 15WLP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX77839DEWL+TCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 15-WFBGA, WLBGA |
| Output Voltage | 2.3 to 5.3 volts |