IC REG BUCK BOOST PROG 3A 20WLP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX77813EWP45+TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 20-WFBGA, WLBGA |
| Special Features | Synchronous Rectification |
| Output Voltage | 2.6 to 5.14 volts |